Vishay Precision Group CRCW0805270RFKTA CRCW0805270RFKTA

Description
CRCW0805270RFKTA
Request a Quote Datasheet
Description
CRCW0805270RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805270RFKTA - CRCW0805270RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805270RFKTA
CRCW0805270RFKTA
CRCW0805270RFKTA CRCW0805270RFKTA
CRCW0805270RFKTA

CRCW0805270RFKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805270RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805270RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805270RFKTACT-ND
RES SMD 270 OHM 1% 1/8W 0805

RES SMD 270 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805270RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805270RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805270RFKTATR-ND
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805270RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805270RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805270RFKTADKR-ND
RES SMD 270 OHM 1% 1/8W 0805

RES SMD 270 OHM 1% 1/8W 0805

Buy Now Datasheet
Resistor, Thick Film, 270 Ohm, 125Mw, 1%; Resistance Vishay - 93B1660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270 Ohm, 125Mw, 1%; Resistance Vishay
93B1660
Resistor, Thick Film, 270 Ohm, 125Mw, 1%; Resistance Vishay 93B1660
RESISTOR, THICK FILM, 270 OHM, 125mW, 1%; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 270 OHM, 125mW, 1%; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805270RFKTA 541-CRCW0805270RFKTACT-ND 93B1660
Product Name CRCW0805270RFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 270 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details