Vishay Intertechnology, Inc. RES 27K00 1/10W 1% SMT 0805 CRCW08052702F

Description
RES 27K00 1/10W 1% SMT 0805
Request a Quote
Description
RES 27K00 1/10W 1% SMT 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 27K00 1/10W 1% SMT 0805 - CRCW08052702F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K00 1/10W 1% SMT 0805
CRCW08052702F
RES 27K00 1/10W 1% SMT 0805 CRCW08052702F
RES 27K00 1/10W 1% SMT 0805

RES 27K00 1/10W 1% SMT 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052702F
Product Name RES 27K00 1/10W 1% SMT 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details