Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080526R1FKTA

Description
26.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080526R1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080526R1FKTA-ND
Chip Resistor - Surface Mount CRCW080526R1FKTA-ND
26.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 26.1 OHM 1/8W 1% 0805 SMD - CRCW080526R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/8W 1% 0805 SMD
CRCW080526R1FKTA
RES 26.1 OHM 1/8W 1% 0805 SMD CRCW080526R1FKTA
RES 26.1ohm 1/8W 1% 0805 SMD

RES 26.1ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 26R1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R1, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4988
Res, Thick Film, 26R1, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4988
RES, THICK FILM, 26R1, 1%, 0.125W, 0805, REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26R1, 1%, 0.125W, 0805, REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 26R1, 1%, 0.125W, 0805; Resistance Vishay - 36C9541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R1, 1%, 0.125W, 0805; Resistance Vishay
36C9541
Res, Thick Film, 26R1, 1%, 0.125W, 0805; Resistance Vishay 36C9541
RES, THICK FILM, 26R1, 1%, 0.125W, 0805; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26R1, 1%, 0.125W, 0805; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080526R1FKTA-ND CRCW080526R1FKTA 07J4988
Product Name Chip Resistor - Surface Mount RES 26.1 OHM 1/8W 1% 0805 SMD Res, Thick Film, 26R1, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details