Vishay Precision Group CRCW080526K7FKEA CRCW080526K7FKEA

Description
CRCW080526K7FKEA
Request a Quote Datasheet
Description
CRCW080526K7FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080526K7FKEA - CRCW080526K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080526K7FKEA
CRCW080526K7FKEA
CRCW080526K7FKEA CRCW080526K7FKEA
CRCW080526K7FKEA

CRCW080526K7FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-26.7KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KCTR-ND
Chip Resistor - Surface Mount 541-26.7KCTR-ND
26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KCDKR-ND
Chip Resistor - Surface Mount 541-26.7KCDKR-ND
26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KCCT-ND
Chip Resistor - Surface Mount 541-26.7KCCT-ND
26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080526K7FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080526K7FKEA
Chip Resistor - Surface Mount CRCW080526K7FKEA
RES SMD 26.7K OHM 1% 1/8W 0805

RES SMD 26.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 26K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0059
Res, Thick Film, 26K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0059
RES, THICK FILM, 26K7, 1%, 0.125W, 0805, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.125W, 0805, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 26K7, 1%, 0.125W, 0805; Resistance Vishay - 53K0058 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.125W, 0805; Resistance Vishay
53K0058
Res, Thick Film, 26K7, 1%, 0.125W, 0805; Resistance Vishay 53K0058
RES, THICK FILM, 26K7, 1%, 0.125W, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.125W, 0805; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080526K7FKEA 541-26.7KCTR-ND CRCW080526K7FKEA 53K0059
Product Name CRCW080526K7FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 26K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details