Vishay Precision Group RES 267 OHM 1/8W 1% 0805 SMD CRCW0805267RFKEA

Description
RES 267ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 267ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W 1% 0805 SMD - CRCW0805267RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W 1% 0805 SMD
CRCW0805267RFKEA
RES 267 OHM 1/8W 1% 0805 SMD CRCW0805267RFKEA
RES 267ohm 1/8W 1% 0805 SMD

RES 267ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-267CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267CCT-ND
Chip Resistor - Surface Mount 541-267CCT-ND
267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267CTR-ND
Chip Resistor - Surface Mount 541-267CTR-ND
267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267CDKR-ND
Chip Resistor - Surface Mount 541-267CDKR-ND
267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Vishay - 53K0068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Vishay
53K0068
Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Vishay 53K0068
RES, THICK FILM, 267R, 1%, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 267R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0069
Res, Thick Film, 267R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0069
RES, THICK FILM, 267R, 1%, 0.125W, 0805, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.125W, 0805, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805267RFKEA 541-267CCT-ND 53K0068 53K0069
Product Name RES 267 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 267R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 267 ohms 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details