Vishay Precision Group Chip Resistor - Surface Mount CRCW0805249RFKEA

Description
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-249CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249CTR-ND
Chip Resistor - Surface Mount 541-249CTR-ND
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249CDKR-ND
Chip Resistor - Surface Mount 541-249CDKR-ND
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249CCT-ND
Chip Resistor - Surface Mount 541-249CCT-ND
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805249RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805249RFKEA
Thick Film ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805249RFKEA
Thick Film ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Surface Mount Resistors - 6791131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791131
Surface Mount Resistors 6791131
Vishay CRCW0805249RFKEA

Vishay CRCW0805249RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805249RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805249RFKEA
Chip Resistor - Surface Mount CRCW0805249RFKEA
RES SMD 249 OHM 1% 1/8W 0805

RES SMD 249 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.125W, 0805; Resistance Vishay - 53K0052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.125W, 0805; Resistance Vishay
53K0052
Res, Thick Film, 249R, 1%, 0.125W, 0805; Resistance Vishay 53K0052
RES, THICK FILM, 249R, 1%, 0.125W, 0805; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.125W, 0805; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4414
Res, Thick Film, 249R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4414
RES, THICK FILM, 249R, 1%, 0.125W, 0805, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.125W, 0805, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5472 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5472
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5472
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-249CTR-ND CRCW0805249RFKEA 6791131 CRCW0805249RFKEA 53K0052 42K4414 61M5472
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 249R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 249R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data