Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 240Kohms 5% CRCW0805240KJNEB

Description
Thick Film Resistors - SMD 1/8watt 240Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 240Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 240Kohms 5% - CRCW0805240KJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 240Kohms 5%
CRCW0805240KJNEB
Thick Film Resistors - SMD 1/8watt 240Kohms 5% CRCW0805240KJNEB
Thick Film Resistors - SMD 1/8watt 240Kohms 5%

Thick Film Resistors - SMD 1/8watt 240Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805240KJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805240KJNEB-ND
Chip Resistor - Surface Mount CRCW0805240KJNEB-ND
240 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 240K 5% Et5 E3 Rohs Compliant Vishay - 49P0713 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 240K 5% Et5 E3 Rohs Compliant Vishay
49P0713
D12/crcw0805 200 240K 5% Et5 E3 Rohs Compliant Vishay 49P0713
D12/CRCW0805 200 240K 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 240K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805240KJNEB CRCW0805240KJNEB-ND 49P0713
Product Name Thick Film Resistors - SMD 1/8watt 240Kohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 240K 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 240000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573239 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers