Vishay/DaleThick Film Resistors - SMD 1/8watt 22.1ohms .5%
22.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW080522R1DKEAP | CRCW080522R1DKEAP-ND |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/8watt 22.1ohms .5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 22.1 ohms | 22.1 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor |