Vishay/DaleThick Film Resistors - SMD 1/8watt 22Mohms 5%
22 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
22 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
22 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW080522M0JPEAHR | 541-CRCW080522M0JPEAHRCT-ND |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/8watt 22Mohms 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 2.20E7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |