Vishay Precision Group Thick Film Resistors - SMD 1/8watt 22.1Kohms 1% CRCW080522K1FKTA

Description
Thick Film Resistors - SMD 1/8watt 22.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 22.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 22.1Kohms 1% - CRCW080522K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 22.1Kohms 1%
CRCW080522K1FKTA
Thick Film Resistors - SMD 1/8watt 22.1Kohms 1% CRCW080522K1FKTA
Thick Film Resistors - SMD 1/8watt 22.1Kohms 1%

Thick Film Resistors - SMD 1/8watt 22.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080522K1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080522K1FKTADKR-ND
RES SMD 22.1K OHM 1% 1/8W 0805

RES SMD 22.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080522K1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080522K1FKTACT-ND
RES SMD 22.1K OHM 1% 1/8W 0805

RES SMD 22.1K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080522K1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080522K1FKTATR-ND
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080522K1FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080522K1FKTA
Resistors - Chip Resistor - Surface Mount CRCW080522K1FKTA
RES SMD 22.1K OHM 1% 1/8W 0805

RES SMD 22.1K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 22K1, 1%, 0.125W, 0805; Resistance Vishay - 92B6928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K1, 1%, 0.125W, 0805; Resistance Vishay
92B6928
Res, Thick Film, 22K1, 1%, 0.125W, 0805; Resistance Vishay 92B6928
RES, THICK FILM, 22K1, 1%, 0.125W, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 22K1, 1%, 0.125W, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080522K1FKTA 541-CRCW080522K1FKTADKR-ND CRCW080522K1FKTA 92B6928
Product Name Thick Film Resistors - SMD 1/8watt 22.1Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 22K1, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 22100 ohms 22100 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details