Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080522K0JNEB

Description
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080522K0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080522K0JNEBTR-ND
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 22Kohms 5% - CRCW080522K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 22Kohms 5%
CRCW080522K0JNEB
Thick Film Resistors - SMD 1/8watt 22Kohms 5% CRCW080522K0JNEB
Thick Film Resistors - SMD 1/8watt 22Kohms 5%

Thick Film Resistors - SMD 1/8watt 22Kohms 5%

Supplier's Site
Res, Aec-Q200, 22K, 5%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 22K, 5%, 0.125W, 0805 Rohs Compliant Vishay
84AH5271
Res, Aec-Q200, 22K, 5%, 0.125W, 0805 Rohs Compliant Vishay 84AH5271
RES, AEC-Q200, 22K, 5%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 22K, 5%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080522K0JNEBTR-ND CRCW080522K0JNEB 84AH5271
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 22Kohms 5% Res, Aec-Q200, 22K, 5%, 0.125W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers