Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080522K0FKEB

Description
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080522K0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080522K0FKEBTR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080522K0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080522K0FKEBCT-ND
RES SMD 22K OHM 1% 1/8W 0805

RES SMD 22K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 22Kohms 1% - CRCW080522K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 22Kohms 1%
CRCW080522K0FKEB
Thick Film Resistors - SMD 1/8watt 22Kohms 1% CRCW080522K0FKEB
Thick Film Resistors - SMD 1/8watt 22Kohms 1%

Thick Film Resistors - SMD 1/8watt 22Kohms 1%

Supplier's Site
D12/crcw0805 100 22K 1% Et5 E3 Rohs Compliant Vishay - 49P0651 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 22K 1% Et5 E3 Rohs Compliant Vishay
49P0651
D12/crcw0805 100 22K 1% Et5 E3 Rohs Compliant Vishay 49P0651
D12/CRCW0805 100 22K 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 22K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080522K0FKEBTR-ND CRCW080522K0FKEB 49P0651
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 22Kohms 1% D12/crcw0805 100 22K 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers