Vishay Precision Group Chip Resistor - Surface Mount CRCW0805226RFKTA

Description
226 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805226RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805226RFKTA-ND
Chip Resistor - Surface Mount CRCW0805226RFKTA-ND
226 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805226RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805226RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805226RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 226R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4951
Res, Thick Film, 226R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4951
RES, THICK FILM, 226R, 1%, 0.125W, 0805, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 226R, 1%, 0.125W, 0805, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805226RFKTA-ND CRCW0805226RFKTA 07J4951
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:226ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 226R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details