VISHAY INTERTECHNOLOGY, INC.
CRCW0805223JRT -- 22K OHM J 0805 CHIP/RL
Vishay Intertechnology, Inc.
22K OHM J 0805 CHIP/RL
CRCW0805223JRT
Description
22Kohm J 0805 CHIP/RL
Request a Quote
Email Supplier
Description
22Kohm J 0805 CHIP/RL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805223JRT |
|
Product Name
|
22K OHM J 0805 CHIP/RL |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details