Vishay Intertechnology, Inc. RES 220R .1W 5% 805 CRCW0805221JRT5

Description
RES 220R .1W 5% 805
Request a Quote
Description
RES 220R .1W 5% 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 220R .1W 5% 805 - CRCW0805221JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220R .1W 5% 805
CRCW0805221JRT5
RES 220R .1W 5% 805 CRCW0805221JRT5
RES 220R .1W 5% 805

RES 220R .1W 5% 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805221JRT5
Product Name RES 220R .1W 5% 805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details