Vishay Intertechnology, Inc. RESISTOR, 0805, 2.21K, 1% CRCW08052211FT

Description
RESISTOR, 0805, 2.21K, 1%
Request a Quote
Description
RESISTOR, 0805, 2.21K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 2.21K, 1% - CRCW08052211FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 2.21K, 1%
CRCW08052211FT
RESISTOR, 0805, 2.21K, 1% CRCW08052211FT
RESISTOR, 0805, 2.21K, 1%

RESISTOR, 0805, 2.21K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052211FT
Product Name RESISTOR, 0805, 2.21K, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details