Vishay Intertechnology, Inc. RESISTOR, 221 OHM, 1%, 1/10 W CRCW08052210FT

Description
RESISTOR, 221ohm, 1%, 1/10 W
Request a Quote
Description
RESISTOR, 221ohm, 1%, 1/10 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 221 OHM, 1%, 1/10 W - CRCW08052210FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 221 OHM, 1%, 1/10 W
CRCW08052210FT
RESISTOR, 221 OHM, 1%, 1/10 W CRCW08052210FT
RESISTOR, 221ohm, 1%, 1/10 W

RESISTOR, 221ohm, 1%, 1/10 W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052210FT
Product Name RESISTOR, 221 OHM, 1%, 1/10 W
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details