VISHAY INTERTECHNOLOGY, INC.
CRCW0805220KJNEALF -- RES 220K 5% SMT 0805
Vishay Intertechnology, Inc.
RES 220K 5% SMT 0805
CRCW0805220KJNEALF
Description
RES 220K 5% SMT 0805
Request a Quote
Email Supplier
Description
RES 220K 5% SMT 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805220KJNEALF |
|
Product Name
|
RES 220K 5% SMT 0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7.68 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details