Vishay Precision Group RES 220K OHM 1/8W 5% 0805 SMD CRCW0805220KJNEA

Description
RES 220Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/8W 5% 0805 SMD - CRCW0805220KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/8W 5% 0805 SMD
CRCW0805220KJNEA
RES 220K OHM 1/8W 5% 0805 SMD CRCW0805220KJNEA
RES 220Kohm 1/8W 5% 0805 SMD

RES 220Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KADKR-ND
Chip Resistor - Surface Mount 541-220KADKR-ND
220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KACT-ND
Chip Resistor - Surface Mount 541-220KACT-ND
220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KATR-ND
Chip Resistor - Surface Mount 541-220KATR-ND
220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Vishay - 72M6855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Vishay
72M6855
Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Vishay 72M6855
RES, THICK FILM, 220K, 5%, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.125W, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 98H4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.125W, 0805, Reel; Resistance Vishay
98H4075
Res, Thick Film, 220K, 5%, 0.125W, 0805, Reel; Resistance Vishay 98H4075
RES, THICK FILM, 220K, 5%, 0.125W, 0805, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.125W, 0805, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805220KJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805220KJNEA
Chip Resistor - Surface Mount CRCW0805220KJNEA
RES SMD 220K OHM 5% 1/8W 0805

RES SMD 220K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805220KJNEA 541-220KADKR-ND 72M6855 CRCW0805220KJNEA
Product Name RES 220K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 220K, 5%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details