VISHAY INTERTECHNOLOGY, INC.
CRCW08052201F -- 2.2K OHM 5% RESISTOR
Vishay Intertechnology, Inc.
2.2K OHM 5% RESISTOR
CRCW08052201F
Description
2.2Kohm 5% RESISTOR
Request a Quote
Email Supplier
Description
2.2Kohm 5% RESISTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052201F |
|
Product Name
|
2.2K OHM 5% RESISTOR |
|
Resistance Range
|
2200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
39.2 ohms
View Details
2 suppliers