Vishay Precision Group Chip Resistor - Surface Mount CRCW080521K5FKTA

Description
21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080521K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080521K5FKTA-ND
Chip Resistor - Surface Mount CRCW080521K5FKTA-ND
21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080521K5FKTA - CRCW080521K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080521K5FKTA
CRCW080521K5FKTA
CRCW080521K5FKTA CRCW080521K5FKTA
CRCW080521K5FKTA

CRCW080521K5FKTA

Supplier's Site
Res, Thick Film, 21K5, 1%, 0.125W, 0805; Resistance Vishay - 92B6920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.125W, 0805; Resistance Vishay
92B6920
Res, Thick Film, 21K5, 1%, 0.125W, 0805; Resistance Vishay 92B6920
RES, THICK FILM, 21K5, 1%, 0.125W, 0805; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 21K5, 1%, 0.125W, 0805; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080521K5FKTA-ND CRCW080521K5FKTA 92B6920
Product Name Chip Resistor - Surface Mount CRCW080521K5FKTA Res, Thick Film, 21K5, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers