Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080521K0DKEAP

Description
21 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080521K0DKEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080521K0DKEAP-ND
Chip Resistor - Surface Mount CRCW080521K0DKEAP-ND
21 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 21K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW080521K0DKEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 21K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW080521K0DKEAP
Res Thick Film 0805 21K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW080521K0DKEAP
Res Thick Film 0805 21K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 21K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW080521K0DKEAP-ND CRCW080521K0DKEAP
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 21K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details