Vishay Intertechnology, Inc. RES 210 OHM .33W 1% 0805 SMD CRCW0805210RFKEAHP

Description
RES 210ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 210ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM .33W 1% 0805 SMD - CRCW0805210RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM .33W 1% 0805 SMD
CRCW0805210RFKEAHP
RES 210 OHM .33W 1% 0805 SMD CRCW0805210RFKEAHP
RES 210ohm .33W 1% 0805 SMD

RES 210ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805210RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805210RFKEAHP-ND
Chip Resistor - Surface Mount CRCW0805210RFKEAHP-ND
210 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

210 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805210RFKEAHP CRCW0805210RFKEAHP-ND
Product Name RES 210 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details