Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080520R5FKTA

Description
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080520R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080520R5FKTA-ND
Chip Resistor - Surface Mount CRCW080520R5FKTA-ND
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080520R5FKTA - CRCW080520R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080520R5FKTA
CRCW080520R5FKTA
CRCW080520R5FKTA CRCW080520R5FKTA
CRCW080520R5FKTA

CRCW080520R5FKTA

Supplier's Site
Resistor, Thick Film, 20.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4920
Resistor, Thick Film, 20.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4920
RESISTOR, THICK FILM, 20.5 OHM, 125mW, 1%, FULL REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 20.5 OHM, 125mW, 1%, FULL REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080520R5FKTA-ND CRCW080520R5FKTA 07J4920
Product Name Chip Resistor - Surface Mount CRCW080520R5FKTA Resistor, Thick Film, 20.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details