Vishay Precision Group Chip Resistor - Surface Mount CRCW080520M0JPEAHR

Description
20 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
20 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20MAJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20MAJCT-ND
Chip Resistor - Surface Mount 541-20MAJCT-ND
20 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20MAJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20MAJTR-ND
Chip Resistor - Surface Mount 541-20MAJTR-ND
20 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20MAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20MAJDKR-ND
Chip Resistor - Surface Mount 541-20MAJDKR-ND
20 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES 20M OHM 1/8W 5% 0805 SMD - CRCW080520M0JPEAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20M OHM 1/8W 5% 0805 SMD
CRCW080520M0JPEAHR
RES 20M OHM 1/8W 5% 0805 SMD CRCW080520M0JPEAHR
RES 20Mohm 1/8W 5% 0805 SMD

RES 20Mohm 1/8W 5% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1337820-CRCW080520M0JPEAHR - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337820-CRCW080520M0JPEAHR
Resistors - Chip Resistor - Surface Mount 1337820-CRCW080520M0JPEAHR
Win Source Part Number: 1337820-CRCW080520M0 JPEAHR Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HR Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0805

Win Source Part Number: 1337820-CRCW080520M0JPEAHR
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HR
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0805

Buy Now Datasheet
Res, Thick Film, 20M, 0.125W, 0805; Resistance Vishay - 65AC3426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20M, 0.125W, 0805; Resistance Vishay
65AC3426
Res, Thick Film, 20M, 0.125W, 0805; Resistance Vishay 65AC3426
RES, THICK FILM, 20M, 0.125W, 0805; Resistance:20Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20M, 0.125W, 0805; Resistance:20Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20M, 0.125W, 0805; Resistance Vishay - 27T6266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20M, 0.125W, 0805; Resistance Vishay
27T6266
Res, Thick Film, 20M, 0.125W, 0805; Resistance Vishay 27T6266
RES, THICK FILM, 20M, 0.125W, 0805; Resistance:20Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20M, 0.125W, 0805; Resistance:20Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-20MAJCT-ND CRCW080520M0JPEAHR 1337820-CRCW080520M0JPEAHR 65AC3426
Product Name Chip Resistor - Surface Mount RES 20M OHM 1/8W 5% 0805 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 20M, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details