Vishay Precision Group Chip Resistor - Surface Mount CRCW080520K0JNEA

Description
20 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KACT-ND
Chip Resistor - Surface Mount 541-20KACT-ND
20 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KADKR-ND
Chip Resistor - Surface Mount 541-20KADKR-ND
20 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KATR-ND
Chip Resistor - Surface Mount 541-20KATR-ND
20 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1330602-CRCW080520K0JNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330602-CRCW080520K0JNEA
Resistors - Chip Resistor - Surface Mount 1330602-CRCW080520K0JNEA
Manufacturer: Vishay Dale Win Source Part Number: 1330602-CRCW080520K0 JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-20KACT,541-20KAT R,D12/CRCW0805 200 20K 5% ET1 E3,541-20KADKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330602-CRCW080520K0JNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-20KACT,541-20KATR,D12/CRCW0805 200 20K 5% ET1 E3,541-20KADKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 150V Resistor - 52-CRCW080520K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW080520K0JNEA
SMD 150V Resistor 52-CRCW080520K0JNEA
0805 20kR 5% 150V Thick Film Resistor, SMD Product overview: CRCW080520K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520K0JNEA can be used for catalog matching and distributor lookup.

0805 20kR 5% 150V Thick Film Resistor, SMD Product overview: CRCW080520K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20K OHM 1/8W 5% 0805 SMD - CRCW080520K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/8W 5% 0805 SMD
CRCW080520K0JNEA
RES 20K OHM 1/8W 5% 0805 SMD CRCW080520K0JNEA
RES 20Kohm 1/8W 5% 0805 SMD

RES 20Kohm 1/8W 5% 0805 SMD

Supplier's Site
Res, Thick Film, 20K, 5%, 0.125W, 0805; Resistance Vishay - 59M6872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.125W, 0805; Resistance Vishay
59M6872
Res, Thick Film, 20K, 5%, 0.125W, 0805; Resistance Vishay 59M6872
RES, THICK FILM, 20K, 5%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 01H7469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.125W, 0805, Reel; Resistance Vishay
01H7469
Res, Thick Film, 20K, 5%, 0.125W, 0805, Reel; Resistance Vishay 01H7469
RES, THICK FILM, 20K, 5%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-20KACT-ND 1330602-CRCW080520K0JNEA 52-CRCW080520K0JNEA CRCW080520K0JNEA 59M6872 01H7469
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 150V Resistor RES 20K OHM 1/8W 5% 0805 SMD Res, Thick Film, 20K, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 20K, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details