VISHAY INTERTECHNOLOGY, INC.
CRCW08052051FRT1 -- RESISTOR 2.05K 1% .1W
Vishay Intertechnology, Inc.
RESISTOR 2.05K 1% .1W
CRCW08052051FRT1
Description
RESISTOR 2.05K 1% .1W
Request a Quote
Email Supplier
Description
RESISTOR 2.05K 1% .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052051FRT1 |
|
Product Name
|
RESISTOR 2.05K 1% .1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details