Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0805200RFKEA

Description
Win Source Part Number: 1236339-CRCW0805200R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-200CTR,541-200CC T,D12/CRCW0805 100 200R 1% ET1 E3,541-200CDKR Base Product Number: CRCW0805
Request a Quote Datasheet
Description
Win Source Part Number: 1236339-CRCW0805200R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-200CTR,541-200CC T,D12/CRCW0805 100 200R 1% ET1 E3,541-200CDKR Base Product Number: CRCW0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1236339-CRCW0805200RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236339-CRCW0805200RFKEA
Resistors - Chip Resistor - Surface Mount 1236339-CRCW0805200RFKEA
Win Source Part Number: 1236339-CRCW0805200R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-200CTR,541-200CC T,D12/CRCW0805 100 200R 1% ET1 E3,541-200CDKR Base Product Number: CRCW0805

Win Source Part Number: 1236339-CRCW0805200RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-200CTR,541-200CCT,D12/CRCW0805 100 200R 1% ET1 E3,541-200CDKR
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200CCT-ND
Chip Resistor - Surface Mount 541-200CCT-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200CDKR-ND
Chip Resistor - Surface Mount 541-200CDKR-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200CTR-ND
Chip Resistor - Surface Mount 541-200CTR-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805200RFKEA - CRCW0805200RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805200RFKEA
CRCW0805200RFKEA
CRCW0805200RFKEA CRCW0805200RFKEA
CRCW0805200RFKEA

CRCW0805200RFKEA

Supplier's Site
SMD 150V 125mW Resistor - 52-CRCW0805200RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW0805200RFKEA
SMD 150V 125mW Resistor 52-CRCW0805200RFKEA
0805 Thick Film Resistor, 200R, 1%, 150V, 125mW, SMD Product overview: CRCW0805200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805200RFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 200R, 1%, 150V, 125mW, SMD Product overview: CRCW0805200RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805200RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791068
Surface Mount Resistors 6791068
Vishay CRCW0805200RFKEA

Vishay CRCW0805200RFKEA

Supplier's Site
Surface Mount Resistors - 1694571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694571
Surface Mount Resistors 1694571
Vishay CRCW0805200RFKEA

Vishay CRCW0805200RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805200RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805200RFKEA
Chip Resistor - Surface Mount CRCW0805200RFKEA
RES SMD 200 OHM 1% 1/8W 0805

RES SMD 200 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 0.125W, 0805; Resistance Vishay - 53K0006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.125W, 0805; Resistance Vishay
53K0006
Res, Thick Film, 200R, 1%, 0.125W, 0805; Resistance Vishay 53K0006
RES, THICK FILM, 200R, 1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0007
Res, Thick Film, 200R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0007
RES, THICK FILM, 200R, 1%, 0.125W, 0805, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.125W, 0805, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5465 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5465
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5465
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3458 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3458
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3458
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1236339-CRCW0805200RFKEA 541-200CCT-ND CRCW0805200RFKEA 52-CRCW0805200RFKEA 6791068 CRCW0805200RFKEA 53K0006 53K0007 61M5465
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount CRCW0805200RFKEA SMD 150V 125mW Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 200R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details