VISHAY INTERTECHNOLOGY, INC.
CRCW08052001F100 -- RES, 2K OHM, 1/8W, 1%
Vishay Intertechnology, Inc.
RES, 2K OHM, 1/8W, 1%
CRCW08052001F100
Description
RES, 2Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Description
RES, 2Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052001F100 |
|
Product Name
|
RES, 2K OHM, 1/8W, 1% |
|
Resistance Range
|
2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details