Vishay Intertechnology, Inc. RESISTOR 1.91K 1% 1W SMT CRCW08051R9FRT1

Description
RESISTOR 1.91K 1% 1W SMT
Request a Quote
Description
RESISTOR 1.91K 1% 1W SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1.91K 1% 1W SMT - CRCW08051R9FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1.91K 1% 1W SMT
CRCW08051R9FRT1
RESISTOR 1.91K 1% 1W SMT CRCW08051R9FRT1
RESISTOR 1.91K 1% 1W SMT

RESISTOR 1.91K 1% 1W SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051R9FRT1
Product Name RESISTOR 1.91K 1% 1W SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details