Vishay Precision Group RES 1.80 OHM 1/8W 1% 0805 SMD CRCW08051R80FKEA

Description
RES 1.80ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.80ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80 OHM 1/8W 1% 0805 SMD - CRCW08051R80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM 1/8W 1% 0805 SMD
CRCW08051R80FKEA
RES 1.80 OHM 1/8W 1% 0805 SMD CRCW08051R80FKEA
RES 1.80ohm 1/8W 1% 0805 SMD

RES 1.80ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.80CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80CCDKR-ND
Chip Resistor - Surface Mount 541-1.80CCDKR-ND
1.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80CCTR-ND
Chip Resistor - Surface Mount 541-1.80CCTR-ND
1.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80CCCT-ND
Chip Resistor - Surface Mount 541-1.80CCCT-ND
1.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 1R8, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R8, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5261
Res, Aec-Q200, 1R8, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5261
RES, AEC-Q200, 1R8, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R8, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051R80FKEA 541-1.80CCDKR-ND 84AH5261
Product Name RES 1.80 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 1R8, 1%, 0.125W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details