Vishay Intertechnology, Inc. RES 1.5 OHM 1/8W 5% 0805 SMD CRCW08051R50JNTA

Description
RES 1.5ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/8W 5% 0805 SMD - CRCW08051R50JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/8W 5% 0805 SMD
CRCW08051R50JNTA
RES 1.5 OHM 1/8W 5% 0805 SMD CRCW08051R50JNTA
RES 1.5ohm 1/8W 5% 0805 SMD

RES 1.5ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R50JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R50JNTA-ND
Chip Resistor - Surface Mount CRCW08051R50JNTA-ND
1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.5 5% 200 Rt1 Rohs Compliant Vishay - 49P0163 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.5 5% 200 Rt1 Rohs Compliant Vishay
49P0163
Crcw0805 1.5 5% 200 Rt1 Rohs Compliant Vishay 49P0163
CRCW0805 1.5 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 1.5 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R50JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R50JNTA
Chip Resistor - Surface Mount CRCW08051R50JNTA
RES SMD 1.5 OHM 5% 1/8W 0805

RES SMD 1.5 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08051R50JNTA CRCW08051R50JNTA-ND 49P0163 CRCW08051R50JNTA
Product Name RES 1.5 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 1.5 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details