Vishay Intertechnology, Inc. RES 1.5 OHM 1/8W 5% 0805 SMD CRCW08051R50JNEA

Description
RES 1.5ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/8W 5% 0805 SMD - CRCW08051R50JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/8W 5% 0805 SMD
CRCW08051R50JNEA
RES 1.5 OHM 1/8W 5% 0805 SMD CRCW08051R50JNEA
RES 1.5ohm 1/8W 5% 0805 SMD

RES 1.5ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.5ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5ATR-ND
Chip Resistor - Surface Mount 541-1.5ATR-ND
1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5ADKR-ND
Chip Resistor - Surface Mount 541-1.5ADKR-ND
1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5ACT-ND
Chip Resistor - Surface Mount 541-1.5ACT-ND
1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 1.5 OHM 5% 1/8W 0805 - 873-CRCW08051R50JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.5 OHM 5% 1/8W 0805
873-CRCW08051R50JNEA
RES SMD 1.5 OHM 5% 1/8W 0805 873-CRCW08051R50JNEA
RES SMD 1.5 OHM 5% 1/8W 0805

RES SMD 1.5 OHM 5% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051R50JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08051R50JNEA
Resistors - Chip Resistor - Surface Mount CRCW08051R50JNEA
RES SMD 1.5 OHM 5% 1/8W 0805

RES SMD 1.5 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051R50JNEA 541-1.5ATR-ND 873-CRCW08051R50JNEA CRCW08051R50JNEA
Product Name RES 1.5 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount RES SMD 1.5 OHM 5% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details