Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051R30FKEA

Description
1.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.30CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30CCTR-ND
Chip Resistor - Surface Mount 541-1.30CCTR-ND
1.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30CCCT-ND
Chip Resistor - Surface Mount 541-1.30CCCT-ND
1.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30CCDKR-ND
Chip Resistor - Surface Mount 541-1.30CCDKR-ND
1.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.30 OHM 1/8W 1% 0805 SMD - CRCW08051R30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30 OHM 1/8W 1% 0805 SMD
CRCW08051R30FKEA
RES 1.30 OHM 1/8W 1% 0805 SMD CRCW08051R30FKEA
RES 1.30ohm 1/8W 1% 0805 SMD

RES 1.30ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R30FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R30FKEA
Chip Resistor - Surface Mount CRCW08051R30FKEA
RES SMD 1.3 OHM 1% 1/8W 0805

RES SMD 1.3 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-1.30CCTR-ND CRCW08051R30FKEA CRCW08051R30FKEA
Product Name Chip Resistor - Surface Mount RES 1.30 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details