Vishay Intertechnology, Inc. RES 1.27 OHM 1/8W 1% 0805 SMD CRCW08051R27FNTA

Description
RES 1.27ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.27ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27 OHM 1/8W 1% 0805 SMD - CRCW08051R27FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 1/8W 1% 0805 SMD
CRCW08051R27FNTA
RES 1.27 OHM 1/8W 1% 0805 SMD CRCW08051R27FNTA
RES 1.27ohm 1/8W 1% 0805 SMD

RES 1.27ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R27FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R27FNTA-ND
Chip Resistor - Surface Mount CRCW08051R27FNTA-ND
1.27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R27FNTA CRCW08051R27FNTA-ND
Product Name RES 1.27 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.27 ohms 1.27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details