Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051R20JNTA

Description
1.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051R20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R20JNTA-ND
Chip Resistor - Surface Mount CRCW08051R20JNTA-ND
1.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.2 OHM 1/8W 5% 0805 SMD - CRCW08051R20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1/8W 5% 0805 SMD
CRCW08051R20JNTA
RES 1.2 OHM 1/8W 5% 0805 SMD CRCW08051R20JNTA
RES 1.2ohm 1/8W 5% 0805 SMD

RES 1.2ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R20JNTA
Chip Resistor - Surface Mount CRCW08051R20JNTA
RES SMD 1.2 OHM 5% 1/8W 0805

RES SMD 1.2 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 1.2 5% 200 Rt1 Rohs Compliant Vishay - 49P0136 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.2 5% 200 Rt1 Rohs Compliant Vishay
49P0136
Crcw0805 1.2 5% 200 Rt1 Rohs Compliant Vishay 49P0136
CRCW0805 1.2 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 1.2 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08051R20JNTA-ND CRCW08051R20JNTA CRCW08051R20JNTA 49P0136
Product Name Chip Resistor - Surface Mount RES 1.2 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 1.2 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details