Vishay Intertechnology, Inc. RES 1.20 OHM 1/8W 1% 0805 SMD CRCW08051R20FNEA

Description
RES 1.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1/8W 1% 0805 SMD - CRCW08051R20FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1/8W 1% 0805 SMD
CRCW08051R20FNEA
RES 1.20 OHM 1/8W 1% 0805 SMD CRCW08051R20FNEA
RES 1.20ohm 1/8W 1% 0805 SMD

RES 1.20ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20CTR-ND
Chip Resistor - Surface Mount 541-1.20CTR-ND
1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R20FNEA 541-1.20CTR-ND
Product Name RES 1.20 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details