Vishay Intertechnology, Inc. RES 1.20 OHM 1/8W 1% 0805 SMD CRCW08051R20FKEA

Description
RES 1.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1/8W 1% 0805 SMD - CRCW08051R20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1/8W 1% 0805 SMD
CRCW08051R20FKEA
RES 1.20 OHM 1/8W 1% 0805 SMD CRCW08051R20FKEA
RES 1.20ohm 1/8W 1% 0805 SMD

RES 1.20ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20CCDKR-ND
Chip Resistor - Surface Mount 541-1.20CCDKR-ND
1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20CCTR-ND
Chip Resistor - Surface Mount 541-1.20CCTR-ND
1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20CCCT-ND
Chip Resistor - Surface Mount 541-1.20CCCT-ND
1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051R20FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051R20FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051R20FKEA
RES SMD 1.2 OHM 1% 1/8W 0805

RES SMD 1.2 OHM 1% 1/8W 0805

Supplier's Site
Res, Aec-Q200, 1R2, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R2, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5257
Res, Aec-Q200, 1R2, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5257
RES, AEC-Q200, 1R2, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R2, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051R20FKEA 541-1.20CCDKR-ND CRCW08051R20FKEA 84AH5257
Product Name RES 1.20 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 1R2, 1%, 0.125W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers