Vishay Intertechnology, Inc. RES 1.18 OHM .33W 1% 0805 SMD CRCW08051R18FKEAHP

Description
RES 1.18ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.18ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM .33W 1% 0805 SMD - CRCW08051R18FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM .33W 1% 0805 SMD
CRCW08051R18FKEAHP
RES 1.18 OHM .33W 1% 0805 SMD CRCW08051R18FKEAHP
RES 1.18ohm .33W 1% 0805 SMD

RES 1.18ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R18FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R18FKEAHP-ND
Chip Resistor - Surface Mount CRCW08051R18FKEAHP-ND
1.18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.18 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051R18FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R18FKEAHP
Chip Resistor - Surface Mount CRCW08051R18FKEAHP
RES SMD 1.18 OHM 1% 1/2W 0805

RES SMD 1.18 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08051R18FKEAHP CRCW08051R18FKEAHP-ND CRCW08051R18FKEAHP
Product Name RES 1.18 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.18 ohms 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details