Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051R00JNEB

Description
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08051R00JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051R00JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08051R00JNEBTR-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051R00JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051R00JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08051R00JNEBCT-ND
RES SMD 1 OHM 5% 1/8W 0805

RES SMD 1 OHM 5% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm - CRCW08051R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm
CRCW08051R00JNEB
Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm CRCW08051R00JNEB
Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08051R00JNEBTR-ND CRCW08051R00JNEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details