Vishay Intertechnology, Inc. CRCW08051M82FKTA CRCW08051M82FKTA

Description
CRCW08051M82FKTA
Request a Quote Datasheet
Description
CRCW08051M82FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08051M82FKTA - CRCW08051M82FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051M82FKTA
CRCW08051M82FKTA
CRCW08051M82FKTA CRCW08051M82FKTA
CRCW08051M82FKTA

CRCW08051M82FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M82FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M82FKTA-ND
Chip Resistor - Surface Mount CRCW08051M82FKTA-ND
1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051M82FKTA CRCW08051M82FKTA-ND
Product Name CRCW08051M82FKTA Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details