Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.82Mohms 1% CRCW08051M82FKEA

Description
Thick Film Resistors - SMD 1/8watt 1.82Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.82Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.82Mohms 1% - CRCW08051M82FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.82Mohms 1%
CRCW08051M82FKEA
Thick Film Resistors - SMD 1/8watt 1.82Mohms 1% CRCW08051M82FKEA
Thick Film Resistors - SMD 1/8watt 1.82Mohms 1%

Thick Film Resistors - SMD 1/8watt 1.82Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.82MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MCDKR-ND
Chip Resistor - Surface Mount 541-1.82MCDKR-ND
1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MCTR-ND
Chip Resistor - Surface Mount 541-1.82MCTR-ND
1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MCCT-ND
Chip Resistor - Surface Mount 541-1.82MCCT-ND
1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051M82FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M82FKEA
Chip Resistor - Surface Mount CRCW08051M82FKEA
RES SMD 1.82M OHM 1% 1/8W 0805

RES SMD 1.82M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Thick Film Resistor, 1.82Mohm, 125Mw, 1%; Resistance Vishay - 52K9787 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.82Mohm, 125Mw, 1%; Resistance Vishay
52K9787
Thick Film Resistor, 1.82Mohm, 125Mw, 1%; Resistance Vishay 52K9787
THICK FILM RESISTOR, 1.82MOHM, 125mW, 1%; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.82MOHM, 125mW, 1%; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M82, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M82, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9788
Res, Thick Film, 1M82, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9788
RES, THICK FILM, 1M82, 1%, 0.125W, 0805, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M82, 1%, 0.125W, 0805, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051M82FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M82FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051M82FKEA
RES SMD 1.82M OHM 1% 1/8W 0805

RES SMD 1.82M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08051M82FKEA 541-1.82MCDKR-ND CRCW08051M82FKEA 52K9787 CRCW08051M82FKEA
Product Name Thick Film Resistors - SMD 1/8watt 1.82Mohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 1.82Mohm, 125Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1.82E6 ohms 1.82E6 ohms 1.82E6 ohms 1.82E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details