Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M80JNEBC

Description
1.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M80JNEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M80JNEBC-ND
Chip Resistor - Surface Mount CRCW08051M80JNEBC-ND
1.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 200 1M8 5% Et5 E3 Rohs Compliant Vishay - 59AC3454 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 200 1M8 5% Et5 E3 Rohs Compliant Vishay
59AC3454
D12/crcw0805-C 200 1M8 5% Et5 E3 Rohs Compliant Vishay 59AC3454
D12/CRCW0805-C 200 1M8 5% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 200 1M8 5% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M80JNEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M80JNEBC
Chip Resistor - Surface Mount CRCW08051M80JNEBC
RES 1.8M OHM 5% 1/8W 0805

RES 1.8M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08051M80JNEBC-ND 59AC3454 CRCW08051M80JNEBC
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 200 1M8 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details