Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.78 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW08051M78FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.78 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.78 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.78 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W3990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.78 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W3990
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.78 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W3990
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.78 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.78 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3990
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.78 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details