Vishay Precision Group RES 1.54M OHM 1/8W 1% 0805 SMD CRCW08051M54FKEA

Description
RES 1.54Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.54Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/8W 1% 0805 SMD - CRCW08051M54FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/8W 1% 0805 SMD
CRCW08051M54FKEA
RES 1.54M OHM 1/8W 1% 0805 SMD CRCW08051M54FKEA
RES 1.54Mohm 1/8W 1% 0805 SMD

RES 1.54Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.54MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54MCTR-ND
Chip Resistor - Surface Mount 541-1.54MCTR-ND
1.54 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54MCDKR-ND
Chip Resistor - Surface Mount 541-1.54MCDKR-ND
1.54 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54MCCT-ND
Chip Resistor - Surface Mount 541-1.54MCCT-ND
1.54 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.54 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M54, 1%, 0.125W, 0805; Resistance Vishay - 51P0360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M54, 1%, 0.125W, 0805; Resistance Vishay
51P0360
Res, Thick Film, 1M54, 1%, 0.125W, 0805; Resistance Vishay 51P0360
RES, THICK FILM, 1M54, 1%, 0.125W, 0805; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M54, 1%, 0.125W, 0805; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M54, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M54, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3662
Res, Thick Film, 1M54, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3662
RES, THICK FILM, 1M54, 1%, 0.125W, 0805, REEL; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M54, 1%, 0.125W, 0805, REEL; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M54FKEA 541-1.54MCTR-ND 51P0360
Product Name RES 1.54M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M54, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.54E6 ohms 1.54E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details