Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08051M37FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW08051M37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW08051M37FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0... CRCW08051M37FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-1.37MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MCCT-ND
Chip Resistor - Surface Mount 541-1.37MCCT-ND
1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MCTR-ND
Chip Resistor - Surface Mount 541-1.37MCTR-ND
1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MCDKR-ND
Chip Resistor - Surface Mount 541-1.37MCDKR-ND
1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051M37FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M37FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051M37FKEA
RES SMD 1.37M OHM 1% 1/8W 0805

RES SMD 1.37M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 1M37, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M37, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9772
Res, Thick Film, 1M37, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9772
RES, THICK FILM, 1M37, 1%, 0.125W, 0805, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M37, 1%, 0.125W, 0805, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M37, 1%, 0.125W, 0805; Resistance Vishay - 52K9771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M37, 1%, 0.125W, 0805; Resistance Vishay
52K9771
Res, Thick Film, 1M37, 1%, 0.125W, 0805; Resistance Vishay 52K9771
RES, THICK FILM, 1M37, 1%, 0.125W, 0805; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M37, 1%, 0.125W, 0805; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M37FKEA 541-1.37MCCT-ND CRCW08051M37FKEA 52K9772
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.37Mohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M37, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.37E6 ohms 1.37E6 ohms 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details