Vishay Precision Group RES 1.27M OHM 1/8W 1% 0805 SMD CRCW08051M27FKEA

Description
RES 1.27Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.27Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27M OHM 1/8W 1% 0805 SMD - CRCW08051M27FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/8W 1% 0805 SMD
CRCW08051M27FKEA
RES 1.27M OHM 1/8W 1% 0805 SMD CRCW08051M27FKEA
RES 1.27Mohm 1/8W 1% 0805 SMD

RES 1.27Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.27MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MCCT-ND
Chip Resistor - Surface Mount 541-1.27MCCT-ND
1.27 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MCTR-ND
Chip Resistor - Surface Mount 541-1.27MCTR-ND
1.27 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MCDKR-ND
Chip Resistor - Surface Mount 541-1.27MCDKR-ND
1.27 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M27, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M27, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3659
Res, Thick Film, 1M27, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3659
RES, THICK FILM, 1M27, 1%, 0.125W, 0805, REEL; Resistance:1.27Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M27, 1%, 0.125W, 0805, REEL; Resistance:1.27Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M27FKEA 541-1.27MCCT-ND 47P3659
Product Name RES 1.27M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M27, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1.27E6 ohms 1.27E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details