Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M21FKTA

Description
1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M21FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M21FKTA-ND
Chip Resistor - Surface Mount CRCW08051M21FKTA-ND
1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08051M21FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08051M21FKTA
Thick Film ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08051M21FKTA
Thick Film ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 1M21, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4792
Res, Thick Film, 1M21, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4792
RES, THICK FILM, 1M21, 1%, 0.125W, 0805, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1M21, 1%, 0.125W, 0805, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 1M21, 1%, 0.125W, 0805; Resistance Vishay - 02E0307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.125W, 0805; Resistance Vishay
02E0307
Res, Thick Film, 1M21, 1%, 0.125W, 0805; Resistance Vishay 02E0307
RES, THICK FILM, 1M21, 1%, 0.125W, 0805; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1M21, 1%, 0.125W, 0805; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M21FKTA-ND CRCW08051M21FKTA 07J4792
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:1.21Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 1M21, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details