Vishay Precision Group Chip Resistor - Surface Mount CRCW08051M18FKEA

Description
1.18 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.18 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.18MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MCDKR-ND
Chip Resistor - Surface Mount 541-1.18MCDKR-ND
1.18 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MCTR-ND
Chip Resistor - Surface Mount 541-1.18MCTR-ND
1.18 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18MCCT-ND
Chip Resistor - Surface Mount 541-1.18MCCT-ND
1.18 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.18M OHM 1/8W 1% 0805 SMD - CRCW08051M18FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/8W 1% 0805 SMD
CRCW08051M18FKEA
RES 1.18M OHM 1/8W 1% 0805 SMD CRCW08051M18FKEA
RES 1.18Mohm 1/8W 1% 0805 SMD

RES 1.18Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 1M18, 1%, 0.125W, 0805; Resistance Vishay - 51P0354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M18, 1%, 0.125W, 0805; Resistance Vishay
51P0354
Res, Thick Film, 1M18, 1%, 0.125W, 0805; Resistance Vishay 51P0354
RES, THICK FILM, 1M18, 1%, 0.125W, 0805; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M18, 1%, 0.125W, 0805; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M18, 1%, 0.125W, 0805, Reel; Resistance Vishay - 21K6460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M18, 1%, 0.125W, 0805, Reel; Resistance Vishay
21K6460
Res, Thick Film, 1M18, 1%, 0.125W, 0805, Reel; Resistance Vishay 21K6460
RES, THICK FILM, 1M18, 1%, 0.125W, 0805, REEL; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M18, 1%, 0.125W, 0805, REEL; Resistance:1.18Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.18MCDKR-ND CRCW08051M18FKEA 51P0354
Product Name Chip Resistor - Surface Mount RES 1.18M OHM 1/8W 1% 0805 SMD Res, Thick Film, 1M18, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details