Vishay Intertechnology, Inc. RES 1.07M OHM 1/8W 1% 0805 SMD CRCW08051M07FKEA

Description
RES 1.07Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.07Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1/8W 1% 0805 SMD - CRCW08051M07FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1/8W 1% 0805 SMD
CRCW08051M07FKEA
RES 1.07M OHM 1/8W 1% 0805 SMD CRCW08051M07FKEA
RES 1.07Mohm 1/8W 1% 0805 SMD

RES 1.07Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.07MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07MCCT-ND
Chip Resistor - Surface Mount 541-1.07MCCT-ND
1.07 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.07 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.07MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07MCDKR-ND
Chip Resistor - Surface Mount 541-1.07MCDKR-ND
1.07 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.07 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.07MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.07MCTR-ND
Chip Resistor - Surface Mount 541-1.07MCTR-ND
1.07 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.07 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M07, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M07, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3655
Res, Thick Film, 1M07, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3655
RES, THICK FILM, 1M07, 1%, 0.125W, 0805, REEL; Resistance:1.07Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M07, 1%, 0.125W, 0805, REEL; Resistance:1.07Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08051M07FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051M07FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051M07FKEA
RES SMD 1.07M OHM 1% 1/8W 0805

RES SMD 1.07M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051M07FKEA 541-1.07MCCT-ND 47P3655 CRCW08051M07FKEA
Product Name RES 1.07M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M07, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1.07E6 ohms 1.07E6 ohms 1.07E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details